Nintendo New 3DS XL, New Nintendo 3DS XL, Blue, Metallic, Analogue / Digital, Back button, D-pad, Home button, Menu button, Power button, Select button, Start button, LCD, 12.4 cm (4.88")
Nintendo New 3DS XL. Platform: New Nintendo 3DS XL. Product colour: Blue, Metallic, Gaming control technology: Analogue / Digital, Gaming control function buttons: Back button, D-pad, Home button, Menu button, Power button, Select button, Start button. Display: LCD, Display diagonal: 12.4 cm (4.88"), Display resolution: 800 x 240 pixels. Compatible memory cards: MicroSDHC. Frequency band: 2.4 GHz, Wi-Fi standards: 802.11b, 802.11g