location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Naruto: Clash of Ninja Revolution 2 Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naruto: Clash of Ninja Revolution 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2124347
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2023 11:02:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Naruto: Clash of Ninja Revolution 2 Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Action
  • - Developer: Eighting
  • - ESRB rating: T (Teen)
Long product name Nintendo Naruto: Clash of Ninja Revolution 2 Wii :
The long product name of Nintendo Naruto: Clash of Ninja Revolution 2 Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Naruto: Clash of Ninja Revolution 2, Nintendo Wii, Action
More>>>
Nintendo Naruto: Clash of Ninja Revolution 2 Wii:
The official description of Nintendo Naruto: Clash of Ninja Revolution 2 Wii as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Naruto: Clash of Ninja Revolution 2 provides players with quality fighting game mechanics and a fast-paced gameplay experience on Wii. Set after Sasuke leaves the Hidden Leaf Village to gain more power from Orochimaru, the title offers a slew of playable characters, including those developed especially for the storyline. Clash of Ninja Revolution 2 features destructible stages and four-player multiplayer battles, along with gameplay modes and characters not yet seen in the Clash of Ninja series.

You absolutely, positively, definitely can't keep a good ninja down. For proof of that, you need look no further than Naruto. That manga-cum-anime-cum-everything else franchise has done nothing if not make a whole heap of money for a whole lot of games companies over the years. Even Tomy/D3's Clash of Ninja series is up to its fourth English instalment all on its lonesome.

Naruto: Clash of Ninja Revolution 2 sticks with the premise that has made the series successful - it allows players to beat the daylights out of their favourite Naruto characters using... well, more of their favourite Naruto characters. There's more than ever to go at this time, too. Along with favourites like Naruto, Sasuke, Sakura, and Kakashi, developer Eighting has created several new characters especially for the game.

That's not all that's new and special with this title, either. It features an all-new plot that's never been seen in the manga or anime before, set after Sasuke Uchiha betrays the Hidden Leaf Village in search of power.

In addition to the brand spanking new elements, numerous tweaks and refinements have been made to the series' gameplay, such as the altering of the amount of damage combos can do to level the playing field a little.

With hundreds of missions to complete, a Survival mode, Team and free for all slugfests, Team-based supers and four-way multi-player, there's plenty for any Naruto fan to sink their teeth into

Short summary description Nintendo Naruto: Clash of Ninja Revolution 2 Wii:
This short summary of the Nintendo Naruto: Clash of Ninja Revolution 2 Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Naruto: Clash of Ninja Revolution 2, Wii, T (Teen)

Long summary description Nintendo Naruto: Clash of Ninja Revolution 2 Wii:
This is an auto-generated long summary of Nintendo Naruto: Clash of Ninja Revolution 2 Wii based on the first three specs of the first five spec groups.

Nintendo Naruto: Clash of Ninja Revolution 2. Platform: Wii, ESRB rating: T (Teen), Developer: Eighting

Features
Platform *
Wii
Game genre *
Action
Features
Developer *
Eighting
ESRB rating *
T (Teen)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:34:17
Uk has collected 18 expert reviews for Nintendo Naruto: Clash of Ninja Revolution 2 Wii and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 05:34:17
It’s tough to slag on a game as robust as Naruto: Clash of Ninja Revolution 2. It’s got more than 30 fighters ripped straight from the beloved anime/manga, it supports a four-player battle royale mode that’s a blast, and the single-player story mode ha...
Good Huge character roster, New story mode mixes it up nicely, Fourplayer battles...
Bad Very similar to last game, No online, Default controls are wacky...
70%
gamertell.com
Updated:
2012-01-25 05:34:17
When an anime is successful, video game publishers waste no time in localizing Japanese games for a worldwide market. Since Naruto is unquestionably one of the most successful series at the moment, this means plenty of Naruto video games. Naruto: Cla...
Good Simple control scheme, lots of characters, interesting story mode and lots of arcade mode options.
Bad Lots of unlocking and some challenges may be too difficult for younger players. No Wi-Fi multiplayer.
90%
brighthub.com
Updated:
2012-01-25 05:34:17
Based on the highly popular anime, this fourth Clash of the Ninja installment - the second for the Wii - brings back high-octane fighting and mesmerizing special attacks. Though, returning players might end up spending more time trying to figure out h...
40%
gamechronicles.com
Updated:
2012-01-25 05:34:17
Before I begin my review for Naruto Clash of the Ninja Revolution 2, I should tell you that I am going outside of my box a little. I wasn’t much of a fighting game fan. Growing up, I would be the kid who would play Mortal Kombat, pick Scorpion then do...
60%
nintendoworldreport.com
Updated:
2012-01-25 05:34:17
Otherwise known as Naruto 2008. The Naruto: Clash of Ninja series, first brought to America on the GameCube, has been going strong for almost three years now. Clash of Ninja Revolution 2 marks the fourth entry here in the U.S., but little seems to hav...
80%
1up.com
Updated:
2012-01-25 05:34:17
Fighting games aren't really my shtick, but that didn't stop me from enjoying the last Naruto game I played, Naruto: Ultimate Ninja 3. Though I knew next to nothing about the anime series, I found the fighting system more than competent, and I was surp...
63%
gamezone.com
Updated:
2012-01-25 05:34:17
Naruto: Clash of Ninja Revolution 2 is a great game that will give hours of enjoyment to anyone who is looking for a fighting game or likes the Naruto series.
81%
cheatcc.com
Updated:
2012-01-25 05:34:17
Although the Clash of Ninja series of Naruto fighters on Nintendo consoles was initially praised as the quintessential Naruto fighter, it seems like it has been growing stale over the years. Despite the fact that there have been only four stateside rel...
68%