Nintendo logo

Nintendo Switch + Ring Fit Adventure Bundle portable game console 15.8 cm (6.2") 32 GB Wi-Fi Black, Red

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37373
Info modified on:
08 Feb 2024, 14:01:10
Short summary description Nintendo Switch + Ring Fit Adventure Bundle portable game console 15.8 cm (6.2") 32 GB Wi-Fi Black, Red:

Nintendo Switch + Ring Fit Adventure Bundle, Nintendo Switch, 768 MHz, 4000 MB, Black, Red, Analogue / Digital, D-pad

Long summary description Nintendo Switch + Ring Fit Adventure Bundle portable game console 15.8 cm (6.2") 32 GB Wi-Fi Black, Red:

Nintendo Switch + Ring Fit Adventure Bundle. Platform: Nintendo Switch, Processor frequency: 768 MHz, Internal memory: 4000 MB. Product colour: Black, Red, Gaming control technology: Analogue / Digital, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 15.8 cm (6.2"), Display resolution: 1280 x 720 pixels. Built-in memory capacity: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Frequency band: 2.4/5 GHz, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Reasons to buy
Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.