Nintendo Donkey Kong Country: Tropical Freeze, Wii U, Wii U, Multiplayer mode, E (Everyone), Physical media
Nintendo Donkey Kong Country: Tropical Freeze, Wii U. Game edition: Standard, Platform: Wii U, Multiplayer mode, ESRB rating: E (Everyone), PEGI rating: 3, Developer: Retro Studios, Release date (DD/MM/YYYY): 21/02/2014, Distribution type: Physical media