Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office Optical 1000 DPI Grey
- - Ambidextrous RF Wireless
- - Scroll type: Buttons Buttons quantity: 3
- - Power source: Batteries
More>>>
Short summary description Nilox nxmowi4013 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This short summary of the Nilox nxmowi4013 mouse Office Ambidextrous RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Nilox nxmowi4013, Ambidextrous, Optical, RF Wireless, 1000 DPI, Grey
Long summary description Nilox nxmowi4013 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Nilox nxmowi4013 mouse Office Ambidextrous RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.
Nilox nxmowi4013. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Buttons. Power source: Batteries. Product colour: Grey