Nilox logo

Nilox 16NXKV12US001 KVM switch Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9840
Info modified on:
04 Apr 2019, 11:14:17
Short summary description Nilox 16NXKV12US001 KVM switch Blue:

Nilox 16NXKV12US001, 1920 x 1440 pixels, Blue

Long summary description Nilox 16NXKV12US001 KVM switch Blue:

Nilox 16NXKV12US001. Keyboard port type: USB, Mouse port type: USB, Video port type: Vga. Maximum resolution: 1920 x 1440 pixels. Product colour: Blue, Certification: CE RoHS FCC. Weight: 240 g. Connectivity technology: Wired, Compatible operating systems: Windows Macintosh Linux

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.