Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Blue
- - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: Vga
- - 1920 x 1440 pixels
More>>>
Short summary description Nilox 16NXKV12P2001 KVM switch Blue:
This short summary of the Nilox 16NXKV12P2001 KVM switch Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Nilox 16NXKV12P2001, 1920 x 1440 pixels, Blue
Long summary description Nilox 16NXKV12P2001 KVM switch Blue:
This is an auto-generated long summary of Nilox 16NXKV12P2001 KVM switch Blue based on the first three specs of the first five spec groups.
Nilox 16NXKV12P2001. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: Vga. Maximum resolution: 1920 x 1440 pixels. Product colour: Blue, Certification: CE RoHS FCC. Weight: 140 g. Connectivity technology: Wired, Compatible operating systems: Windows Linux Unix Netware DOS