Nilox 16NX2644FI001, CE Rohs FCC Class B, 0.5 lx, CMOS, 480 x 640 pixels, 30 fps, HTTP, DDNS, UPNP, PPPoE, FTP, DNS
Nilox 16NX2644FI001. Certification: CE Rohs FCC Class B. Minimum illumination: 0.5 lx. Sensor type: CMOS. Maximum resolution: 480 x 640 pixels, Frame rate: 30 fps. Supported network protocols: HTTP, DDNS, UPNP, PPPoE, FTP, DNS