Nilox logo

Nilox 16NX2601PT001 security camera 640 x 480 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12078
Info modified on:
04 Apr 2019, 11:14:17
Short summary description Nilox 16NX2601PT001 security camera 640 x 480 pixels:

Nilox 16NX2601PT001, CE Rohs FCC Class 15, 0.5 lx, CMOS, 640 x 480 pixels, 30 fps, TCP, ICMP, DHCP

Long summary description Nilox 16NX2601PT001 security camera 640 x 480 pixels:

Nilox 16NX2601PT001. Certification: CE Rohs FCC Class 15. Minimum illumination: 0.5 lx. Sensor type: CMOS. Maximum resolution: 640 x 480 pixels, Frame rate: 30 fps. Supported network protocols: TCP, ICMP, DHCP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.