Nilox logo

Nilox Mini F action sports camera 12 MP Full HD CMOS 25.4 / 3.2 mm (1 / 3.2") 71 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18491
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Nilox Mini F action sports camera 12 MP Full HD CMOS 25.4 / 3.2 mm (1 / 3.2") 71 g:

Nilox Mini F, Full HD, CMOS, 12 MP, 30 fps, 71 g

Long summary description Nilox Mini F action sports camera 12 MP Full HD CMOS 25.4 / 3.2 mm (1 / 3.2") 71 g:

Nilox Mini F. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS, Total megapixels: 12 MP, Effective megapixels (movie): 2.07 MP. Display: LCD, Display diagonal: 5.08 cm (2"), Display resolution (numeric): 150000 pixels. Focal length range: 4.5 - 500 mm, Aperture range (F-F): 2.1 - 2.8, Digital zoom: 8x. Minimum focusing distance: 3.4 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.