Nilox PCMCIA Express Card, ExpressCard, Black, 115 mm, 80 mm, 18 mm, 40 g
Nilox PCMCIA Express Card. Host interface: ExpressCard. Product colour: Black. Width: 115 mm, Depth: 80 mm, Height: 18 mm. Data transfer rate: 480 Mbit/s, Connectivity technology: Wired