Nilfisk logo

Nilfisk GM 80 C 6.25 L Drum vacuum Dry 1300 W Dust bag

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10349
Info modified on:
21 Oct 2022, 10:14:32
Long product name Nilfisk GM 80 C 6.25 L Drum vacuum Dry 1300 W Dust bag:

GM 80 C

Short summary description Nilfisk GM 80 C 6.25 L Drum vacuum Dry 1300 W Dust bag:

Nilfisk GM 80 C, 1300 W, Drum vacuum, Dry, Dust bag, 6.25 L, 79 dB

Long summary description Nilfisk GM 80 C 6.25 L Drum vacuum Dry 1300 W Dust bag:

Nilfisk GM 80 C. Maximum input power: 1300 W. Type: Drum vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 6.25 L. Noise level: 79 dB. Product colour: Silver

Specs
To access this product information you need to login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.