Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NGS i-Nimbus Cover Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NGS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-Nimbus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I-NIMBUS
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8436001314679
Category
Protective cases for tablets such as the iPad.
Tablet Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NGS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13646
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 03 Jun 2018 06:48:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name NGS i-Nimbus Cover Black :
The short editorial description of NGS i-Nimbus Cover Black

i-Nimbus
More>>>
NGS i-Nimbus Cover Black:
The official marketing text of NGS i-Nimbus Cover Black as supplied by the manufacturer

Transportation sheath made of high quality strong materials will improve the protection of your IPAD2®. It includes too a bluetooth keyboard that can be used to create text documents, browse the web and answer your emails.

Short summary description NGS i-Nimbus Cover Black:
This short summary of the NGS i-Nimbus Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

NGS i-Nimbus, Cover, Apple, iPad2, Black

Long summary description NGS i-Nimbus Cover Black:
This is an auto-generated long summary of NGS i-Nimbus Cover Black based on the first three specs of the first five spec groups.

NGS i-Nimbus. Case type: Cover, Brand compatibility: Apple, Compatibility: iPad2, Product colour: Black

Features
Case type *
The size, shape and style of the case.
Cover
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Brand compatibility *
What other brands this brand can be used with.
Apple
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Stand mode *
Yes
Features
Compatibility *
The other products, software and hardware this product can be used with.
iPad2
Battery
Built-in battery *
Yes
Other features
Carrying style
How the case is carried e.g. over one shoulder, on the back (with backpack straps).
Hand (carrying)
Customer service details