Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Newstar Laptop stand

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop stand
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSLS075BLACK
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371446598
Category
Devices used to rest and support notebook computers to make then easier to use.
Notebook Stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNewstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12924
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 12 Nov 2020 13:33:20
The date of the most recent change of this product data-sheet in Icecat.
drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Newstar Laptop stand :
The short editorial description of Newstar Laptop stand

NewStar Foldable Laptop Stand - Black
More>>>
Newstar Laptop stand:
The official marketing text of Newstar Laptop stand as supplied by the manufacturer

The NewStar universal tablet and notebook stand, model NSLS075BLACK is a universal stand for notebooks. It offers five different tilt positions for maximum viewing comfort. Easy to fold flat, light weight and portable. The hollowed-out design, made out of powder coated steel with non-slip silicone pads, avoids over-heating problems for maximum tablet and notebook speed.

This model, NSLS075BLACK is the ideal tool for traveling. Compact, light and easy to carry. This stand holds 5 kilo and offers depth measurements of 25cm.

All installation material is included with the product.

Short summary description Newstar Laptop stand:
This short summary of the Newstar Laptop stand data-sheet is auto-generated and uses the product title and the first six key specs.

Newstar Laptop stand, Notebook stand, Black, 25.4 cm (10"), 38.1 cm (15"), 5 kg, 255 mm

Long summary description Newstar Laptop stand:
This is an auto-generated long summary of Newstar Laptop stand based on the first three specs of the first five spec groups.

Newstar Laptop stand. Product type: Notebook stand, Product colour: Black, Minimum notebook screen size compatibility: 25.4 cm (10"). Width: 255 mm, Depth: 255 mm, Height: 35 mm. Package width: 235 mm, Package depth: 38 mm, Package height: 240 mm. Master (outer) case width: 25.5 cm, Master (outer) case length: 41 cm, Master (outer) case height: 48.5 cm. Package net weight: 780 g

Design
Minimum notebook screen size compatibility
25.4 cm (10")
Maximum notebook screen size compatibility
38.1 cm (15")
Product type *
Notebook stand
Product colour *
Black
Maximum weight capacity
5 kg
Technical details
Country of origin
China
Weight & dimensions
Width
255 mm
Depth
255 mm
Height
35 mm
Packaging data
Package net weight
780 g
Package width
235 mm
Package depth
38 mm
Package height
240 mm
Logistics data
Master (outer) case width
25.5 cm
Master (outer) case length
41 cm
Master (outer) case height
48.5 cm
Quantity per master (outer) case
20 pc(s)
Harmonized System (HS) code
HS83025000
Quantity per EUR-pallet
260 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 6 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)