location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NS1631D KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NS1631D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS1631D+AT/PS
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Neomounts NS1631D KVM switch Rack mounting Black :
The long product name of Neomounts NS1631D KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KVM switch, 16-port, PS/2, serial, OSD
More>>>
Neomounts NS1631D KVM switch Rack mounting Black:
The official description of Neomounts NS1631D KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NS1631D is a 16-port KVM switch. With this switch you can control up to 16 PC's/servers from one console.

The NewStar KVM switch, model NS1631D, allows you to control up to 16 PC's/servers from one console. The NewStar models are designed to be the most compatible, reliable, and affordable single or multi-user KVM switches available.

Connected systems are quickly switched between using fast-switch buttons, hot key commands or OSD (On Screen Display).

This KVM switch does not include cables. These can be ordered separately in various lenghts between 2-15 meters.

Its low cost, super small size, and high 1920x1440 maximum resolution display capability makes NewStar switches perfect for any application where reliability, compatibility, and faultless operation are important.

Short summary description Neomounts NS1631D KVM switch Rack mounting Black:
This short summary of the Neomounts NS1631D KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NS1631D, 1920 x 1440 pixels, Rack mounting, Black

Long summary description Neomounts NS1631D KVM switch Rack mounting Black:
This is an auto-generated long summary of Neomounts NS1631D KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Neomounts NS1631D. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black, Cable length: 3 m. Connectivity technology: Wired, Compatibility: PC, Server, I/O ports: PS/2

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Performance
Maximum resolution *
1920 x 1440 pixels
Design
Rack mounting *
Yes
Product colour *
Black
Cable length
3 m
Other features
Connectivity technology
Wired
I/O ports
PS/2
Compatibility
PC, Server
Ports quantity
16
Brand Image Product code Product Stock Price from
Neomounts KVM switch, 16-port, PS/2 & serial, OSD Neomounts KVM switch, 16-port, PS/2 & serial, OSD
(show image)
NS1631D KVM switch, 16-port, PS/2 & serial, OSD 0.00
(excl. VAT)
0 (incl. VAT)