Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Newstar VGA video splitter, 2-port

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA video splitter, 2-port
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS122
Category
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNewstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147354
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 19 Aug 2019 10:15:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Newstar VGA video splitter, 2-port :
The short editorial description of Newstar VGA video splitter, 2-port

The NS122 is a 2-port VGA video splitter
More>>>
Newstar VGA video splitter, 2-port:
The official marketing text of Newstar VGA video splitter, 2-port as supplied by the manufacturer

The NewStar NS122 is a high-end 2-port VGA video splitter that allows a PC to display multiple monitors simultaneously.
The splitter supports monitors with up to 350MHz of bandwidth allowing it to display images of 2048x1536 pixels. A built-in booster circuit allows the video signal to be extended up to 65 meters (200 ft.).
This product can be cascaded up to 128 screens.
It is perfect for presentations, classrooms, tradeshows, or in-store displays where the highest quality video on several monitors is needed.

Short summary description Newstar VGA video splitter, 2-port:
This short summary of the Newstar VGA video splitter, 2-port data-sheet is auto-generated and uses the product title and the first six key specs.

Newstar VGA video splitter, 2-port, VGA, 2x VGA, 2048 x 1536 pixels, 65 m, 400 MHz

Long summary description Newstar VGA video splitter, 2-port:
This is an auto-generated long summary of Newstar VGA video splitter, 2-port based on the first three specs of the first five spec groups.

Newstar VGA video splitter, 2-port. Video port type: VGA, Video out: 2x VGA. Maximum resolution: 2048 x 1536 pixels, Maximum operating distance: 65 m, Bandwidth: 400 MHz

Ports & interfaces
Video ports quantity *
The number of ports (sockets) for video input or output.
2
Video port type *
The type of socket in the device for connecting a video e.g. SCART.
VGA
Video out *
2x VGA
Features
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Features
Maximum operating distance
The maximum distance from which you can operate the device.
65 m
Bandwidth
Bandwidth is the difference between the upper and lower frequencies in a continuous set of frequencies. It is typically measured in Hertz (Hz). A key characteristic of bandwidth is that any band of a given width can carry the same amount of information, regardless of where that band is located in the frequency spectrum. For example, a 3 kHz band can carry a telephone conversation whether that band is at baseband (as in a POTS telephone line) or modulated to some higher frequency.
400 MHz
Easy to install
Yes
Packaging content
Manual
Yes
Country Distributor
Nederland 2 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Customer service details
X