Neomounts logo

Neomounts LCD/CRT Monitor stand Desk Transparent

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71289
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Neomounts LCD/CRT Monitor stand Desk Transparent:

Neomounts LCD/CRT Monitor stand, 60 kg, 68.6 cm (27"), Transparent

Long summary description Neomounts LCD/CRT Monitor stand Desk Transparent:

Neomounts LCD/CRT Monitor stand. Maximum weight capacity: 60 kg, Minimum screen size: 68.6 cm (27"). Tilt angle range: 0 - 25°. Product colour: Transparent

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.