location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts projector extension pole

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts projector extension pole
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEAMER-P150
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441975
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts projector extension pole
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Product colour: Silver
  • - Maximum weight capacity: 15 kg
  • - Taiwan
Warranty: 5 year
Long product name Neomounts projector extension pole :
The long product name of Neomounts projector extension pole. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts 150 cm extension pole for BEAMER-C80/BEAMER-C200 - Silver
More>>>
Neomounts projector extension pole:
The official description of Neomounts projector extension pole as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Neomounts beamer mount pole, model BEAMER-P150, allows you to stretch the distance from the projector mount to the ceiling with 150 centimetres. Ideal with the use of high ceilings for a complete ceiling solution.

This pole is made of aluminium and replaces the original pole which comes with the mount. The diameter is 6 cm. The extension tube is equipped with cable management. Hide your cables in the column to keep it nice and tidy.

Different models and lengths poles available to suit following projector mounts: BEAMER-C80, BEAMER-C80WHITE and BEAMER-C200.

All installation material is included with the product.

Short summary description Neomounts projector extension pole:
This short summary of the Neomounts projector extension pole data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts projector extension pole, 15 kg, Silver

Long summary description Neomounts projector extension pole:
This is an auto-generated long summary of Neomounts projector extension pole based on the first three specs of the first five spec groups.

Neomounts projector extension pole. Maximum weight capacity: 15 kg, Product colour: Silver

Technical details
Product colour *
Silver
Maximum weight capacity
15 kg
Package net weight
3 kg
Country of origin
Taiwan
Height adjustment type
Manual
Other features
Mounting type
Ceiling
Weight & dimensions
Height
150 mm
Packaging data
Package width
60 mm
Package depth
1500 mm
Packaging data
Package height
60 mm
Logistics data
Master (outer) case width
60 mm
Master (outer) case length
1500 mm
Master (outer) case height
60 mm
Master (outer) case gross weight
3.5 kg
Products per master (outer) case
1 pc(s)
Master (outer) case net weight
3 kg
Harmonized System (HS) code
83025000
Products per pallet (EU)
50 pc(s)
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)