NETGEAR logo

NETGEAR M4300-12X12F Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
397686
Info modified on:
20 May 2024, 08:15:34
Short summary description NETGEAR M4300-12X12F Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

NETGEAR M4300-12X12F, Managed, L2/L3, 10G Ethernet (100/1000/10000), Rack mounting, 1U

Long summary description NETGEAR M4300-12X12F Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

NETGEAR M4300-12X12F. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 12, USB 2.0 ports quantity: 1. MAC address table: 16000 entries, Switching capacity: 480 Gbit/s. Networking standards: IEEE 802.3ad, IEEE 802.3az. Rack mounting, Form factor: 1U

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.