NETGEAR logo

NETGEAR Nighthawk XR1000 WiFi 6 Gaming Router

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241861
Info modified on:
20 Dec 2024, 03:15:54
Short summary description NETGEAR Nighthawk XR1000 WiFi 6 Gaming Router:

NETGEAR Nighthawk XR1000 WiFi 6 Gaming Router, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR Nighthawk XR1000 WiFi 6 Gaming Router:

NETGEAR Nighthawk XR1000 WiFi 6 Gaming Router. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 5400 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11i. Security algorithms: 128-bit AES, WPA3. Routing protocols: IP

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.