NETGEAR logo

NETGEAR M6100-24X3 Managed L3 Gigabit Ethernet (10/100/1000) 4U Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137379
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR M6100-24X3 Managed L3 Gigabit Ethernet (10/100/1000) 4U Black, Grey:

NETGEAR M6100-24X3, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 4U

Long summary description NETGEAR M6100-24X3 Managed L3 Gigabit Ethernet (10/100/1000) 4U Black, Grey:

NETGEAR M6100-24X3. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 32000 entries. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack mounting, Form factor: 4U

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.