NETGEAR logo

NETGEAR XAVB5622 500 Mbit/s Ethernet LAN White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54457
Info modified on:
21 Oct 2022, 10:32:10
Short summary description NETGEAR XAVB5622 500 Mbit/s Ethernet LAN White:

NETGEAR XAVB5622, 500 Mbit/s, IEEE 1901, IEEE 802.3, Fast Ethernet, 10,100 Mbit/s, HomePlug AV, White

Long summary description NETGEAR XAVB5622 500 Mbit/s Ethernet LAN White:

NETGEAR XAVB5622. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 1901, IEEE 802.3, Ethernet LAN interface type: Fast Ethernet. Product colour: White. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,.... Width: 56 mm, Depth: 41 mm, Height: 100 mm. Cables included: LAN (RJ-45)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.