NETGEAR logo

NETGEAR XAVB5221-100PES PowerLine network adapter 500 Mbit/s Ethernet LAN White 2 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47318
Info modified on:
21 Oct 2022, 10:32:10
Short summary description NETGEAR XAVB5221-100PES PowerLine network adapter 500 Mbit/s Ethernet LAN White 2 pc(s):

NETGEAR XAVB5221-100PES, 500 Mbit/s, IEEE 802.3, Fast Ethernet, 10,100 Mbit/s, HomePlug AV, White

Long summary description NETGEAR XAVB5221-100PES PowerLine network adapter 500 Mbit/s Ethernet LAN White 2 pc(s):

NETGEAR XAVB5221-100PES. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.3, Ethernet LAN interface type: Fast Ethernet. Product colour: White. Width: 51 mm, Depth: 25 mm, Height: 70 mm. Quantity per pack: 2 pc(s), Cables included: LAN (RJ-45)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.