NETGEAR logo

NETGEAR WNR1000-200PES wireless router Fast Ethernet Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48126
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR WNR1000-200PES wireless router Fast Ethernet Black, Grey:

NETGEAR WNR1000-200PES, Wi-Fi 4 (802.11n), Ethernet LAN, Black, Grey

Long summary description NETGEAR WNR1000-200PES wireless router Fast Ethernet Black, Grey:

NETGEAR WNR1000-200PES. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2-PSK, WPS. Product colour: Black, Grey. Width: 172.7 mm, Depth: 140 mm, Height: 34.6 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.