NETGEAR logo

NETGEAR WNDR4300 wireless router Gigabit Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88801
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR WNDR4300 wireless router Gigabit Ethernet Black:

NETGEAR WNDR4300, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description NETGEAR WNDR4300 wireless router Gigabit Ethernet Black:

NETGEAR WNDR4300. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA-PSK, WPA2-PSK. Supported network protocols: IPv6. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.