NETGEAR logo

NETGEAR WNDR3800 wireless router Gigabit Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113738
Info modified on:
01 Nov 2022, 09:11:55
Short summary description NETGEAR WNDR3800 wireless router Gigabit Ethernet Black:

NETGEAR WNDR3800, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description NETGEAR WNDR3800 wireless router Gigabit Ethernet Black:

NETGEAR WNDR3800. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-PSK, WPA2-PSK, Authentication method: WEP, WPA, WPA2. Supported network protocols: IPv6. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.