NETGEAR logo

NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243869
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR WNDR3400, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description NETGEAR WNDR3400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR WNDR3400. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA2, WPA2-PSK. Product colour: Black. Certification: RoHS

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.