NETGEAR logo

NETGEAR WNDR3300 wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42195
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR WNDR3300 wireless router Black:

NETGEAR WNDR3300, Black

Long summary description NETGEAR WNDR3300 wireless router Black:

NETGEAR WNDR3300. VPN support: WPA2-PSK, WPA-PSK. Product colour: Black. Weight: 500 g. Compatible operating systems: Windows Vista, XP, 2000, Me, Mac OS, UNIX, Linux, Dimensions (WxDxH): 153 x 223 x 31 mm, Networking features: 802.11n/802.11a, 802.11g/ 802.11b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.