Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear RangeMax Dual Band Wireless-N Router wireless router Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax Dual Band Wireless-N Router
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDR3300-100FSS
Category Wireless Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNetgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20963
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 21 Jun 2019 10:32:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Netgear RangeMax Dual Band Wireless-N Router wireless router Black :
The short editorial description of Netgear RangeMax Dual Band Wireless-N Router wireless router Black

RangeMax Dual Band Wireless-N Router
More>>>
Netgear RangeMax Dual Band Wireless-N Router wireless router Black:
The official marketing text of Netgear RangeMax Dual Band Wireless-N Router wireless router Black as supplied by the manufacturer

-Surf, email, stream HD video, on-line game, make Internet phone calls–simultaneously†.
-More wireless channels, less interference and better connections using dual band Wireless-N.
-Wirelessly connect new devices easily and securely with Push ‘N’ Connect.

Better connections using dual band Wireless-N
-Surf, email, stream HD video, on-line game, make Internet phone calls–simultaneously†.
-More wireless channels, less interference and better connections using dual band Wireless-N.
-Wirelessly connect new devices easily and securely with Push ‘N’ Connect.
-Automatically adjusts to the needs of Internet, voice, video and gaming applications (QoS).
-Use with a RangeMax Dual Band Wireless-N Adapter and boost your performance and range .

Features
-New Wireless-N technology delivers exceptional range and speed.
-“Dual Band” has more channels, less interference and better connections.
-Works with older Wireless-G and newest Wireless-N devices at the same time.
-“Push ‘N’ Connect” wirelessly connects new devices easily and securely.
-No need to remember your security password.
-For use with other Push ‘N’ Connect supported devices.
-Easy setup with Smart Wizard® installation CD.

Short summary description Netgear RangeMax Dual Band Wireless-N Router wireless router Black:
This short summary of the Netgear RangeMax Dual Band Wireless-N Router wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear RangeMax Dual Band Wireless-N Router, Black

Long summary description Netgear RangeMax Dual Band Wireless-N Router wireless router Black:
This is an auto-generated long summary of Netgear RangeMax Dual Band Wireless-N Router wireless router Black based on the first three specs of the first five spec groups.

Netgear RangeMax Dual Band Wireless-N Router. VPN support: WPA2-PSK, WPA-PSK. Product colour: Black. Weight: 500 g. Compatible operating systems: Windows Vista, XP, 2000, Me, Mac OS, UNIX, Linux, Dimensions (WxDxH): 153 x 223 x 31 mm, Networking features: 802.11n/802.11a, 802.11g/ 802.11b

Network
Supports ISDN connection
No
VPN support
WPA2-PSK, WPA-PSK
Security
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
500 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Vista, XP, 2000, Me, Mac OS, UNIX, Linux
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
153 x 223 x 31 mm
Networking features
802.11n/802.11a, 802.11g/ 802.11b
Minimum system requirements
-Internet Explorer 5.0/Netscape 4.7
Maximum data transfer rate
0.3 Gbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:51:17
Uk has collected 18 expert reviews for Netgear RangeMax Dual Band Wireless-N Router wireless router Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:51:17
Nl heeft 18 proffesionele recensies verzameld voor Netgear RangeMax Dual Band Wireless-N Router draadloze router Zwart. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:51:17
Fr a recueilli 18 avis d’experts pour Netgear RangeMax Dual Band Wireless-N Router routeur sans fil Noir et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:51:17
De hat 18 Expertenmeinungen über Netgear RangeMax Dual Band Wireless-N Router WLAN-Router Schwarz eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:51:17
Testseek ha raccolto 18 recensioni da parte di esperti per Netgear RangeMax Dual Band Wireless-N Router router wireless Nero e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:51:17
Es ha coleccionado 18 opiniones de expertos para Netgear RangeMax Dual Band Wireless-N Router router inalámbrico Negro y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:51:17
Dk har samlet 18 ekspertanmeldelser for Netgear RangeMax Dual Band Wireless-N Router trådløs router Sort og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:51:17
Se har samlat in 18 experttester för Netgear RangeMax Dual Band Wireless-N Router trådlös router Svart och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 00:51:17
From white to black, Netgears signature colour-scheme has abruptly changed with this years model. The Netgear WNDR3300 is a striking, good-looking router, and its attractive appearance is in part due to absence of external antennae. The Netgear WN...
Bottom line The Netgear WNDR3300 offers basic dual-band networking, but the lack of speed, gigabit ethernet and USB ports make it hard to recommend. Roger Gann Buy it now: click here...
0%
expertreviews.co.uk
Updated:
2011-10-04 00:51:17
The biggest problem with wireless routers is the amount of interference, which can disrupt your connection. This is bad enough with standard 802.11g networks, but with Draft-N its potentially worse and can turn a super-fast network into a slow one...
60%
techradar.com
Updated:
2011-10-04 00:51:17
The world of wireless is in flux. The 802.11n standard is all but finalised and the demand for longer ranges and stability has been testing even the very biggest manufacturers.Thankfully, leading Wi-Fi kit manufacturer Netgear has the answer: dual-band...
Good Product Summary WNDR3300 Rangemax Dual Band Wireless N Cable Router Price at launch £100 Key specs Price at Launch 100 | MPN WNDR3300100UKS | 802.11a Wi-Fi | 802.11b Wi-Fi | Full spec For...
Bottom line The world of wireless is in flux. The 802.11n standard is all but finalised and the demand for longer ranges and stability has been testing even the very biggest manufacturers.Thankfully, leading Wi-Fi kit manufacturer Netgear has the answer: dual-band...
80%
goodgearguide.com.au
Updated:
2011-11-05 15:30:19
A dual-band wireless router can be beneficial if you live in an environment where there is interference from many wireless networks, as this can significantly slow down fast devices over long distances. By using the 5GHz band for faster 802.11n devices...
Good Can run 2.4GHz and 5GHz wireless networks simultaneously...
Bad Cant run 2.4GHz 802.11n adapters at their full speed, was slower than we were hoping...
Bottom line Having the ability to run 2.4GHz and 5GHz networks simultaneously is an advantage, but this units speed wasnt as good as we hoped and its also limited to running 2.4GHz-based 802.11n adapters at 54Mbps...
60%
01net.com
Updated:
2011-10-04 00:51:17
Le problème, cest que depuis la défaite du 802.11a, en course pour la domination des réseaux Wi-Fi, la plupart des routeurs et points daccès sans fil utilisent le champ de fréquences 2,4 GHz, délaissant donc la plage des 5 GHz. Or la multiplication d...
Good La double plage de fréquences, Les débits, La couverture, Les fonctions routeurs, Le Push N Connect...
Bad Rien...
Bottom line Le problème, cest que depuis la défaite du 802.11a, en course pour la domination des réseaux Wi-Fi, la plupart des routeurs et points daccès sans fil utilisent le champ de fréquences 2,4 GHz, délaissant donc la plage des 5 GHz. Or la multiplication d...
0%
Tweakup.dk
Updated:
2011-10-04 00:51:17
Netgear er ude med to forholdsvis nye produkter, deres WNDR3300 dual band router og deres dual band Usb adapter WNDA3100, hvor det ene "band" bruger 2.4GHz og det andet 5 GHz, fordelen er mindre forstyrrelser og følsomhed over for støj og lign. Routere...
Bottom line Opsætningen af routeren går som en leg, og her behøver man bestemt ikke en fagmand eller en nørd for at få sat routeren korrekt op, hele måden som Netgear har bygget opsætningen op på, er meget brugervenlig. Ud for hvert afsnit i routerens menu, er der...
70%
hwt.dk
Updated:
2011-10-04 00:51:17
Netgear WNDR3300 er en trådløs router i 802.11n standarden, hvilket vil sige at den understøtter hastigheder helt op til 248 Mbit/s. Den har to indbyggede chips, hvoraf den ene er dedikeret til 802.11n og 802.11a standarden i både 2.4GHz og 5.0GHz...
Bottom line Det har været en fornøjelse at arbejde med WNDR3300. Først og fremmest så skal opsætningen af denne virkelig ha stor ros, da det hele er gjort så vidunderligt simpelt, at jeg ville turde sætte min svigermor til at sætte det op. Hastigheden på r...
0%
askmen.com
Updated:
2011-10-04 00:51:17
It can be forgiven if you have forgotten about NETGEAR and its wireless routers. After all, it has been a while since the trusted manufacturer of networking equipment has released any fresh gadgets. With its new series of N-Routers, it appears that it...
76%
techworld.com
Updated:
2011-10-04 00:51:17
From white to black, Netgear's signature colour-scheme has abruptly changed with this year's model. The Netgear WNDR3300 is a striking, good-looking router, and its attractive appearance is in part due to absence of external antennae.The Netgear WNDR3...
Bottom line The Netgear WNDR3300 offers basic dual-band networking, but the lack of speed, gigabit ethernet and USB ports make it hard to recommend...
0%
smallnetbuilder.com
Updated:
2011-10-04 00:51:17
Low-cost dual-band two-radio hybrid 802.11b/g / draft 802.11n router...
Good Street priced below $100, Internet uplink QoS, Wireless repeating...
Bad Shorter than average 5 GHz range, Unstable 2.4 GHz 11n, 100 Mbps LAN...
Bottom line Low-cost dual-band two-radio hybrid 802.11b/g / draft 802.11n router...
0%
trustedreviews.com
Updated:
2011-10-04 00:51:17
Netgear has been quiet on the wireless front for far too long. While the competition has been busy churning out variations on the wireless-N theme Netgear's last significant product was its Gigabit-equipped WNR854T , which we reviewed over a year ago. The...
60%
pcmag.com
Updated:
2011-10-04 00:51:17
To attract home users, router manufacturers have to keep setup and maintenance simple, while also walking the very thin line between charging more than consumers will pay—which isnt a lot—and cutting features beyond what theyll accept. The $11...
Good Great price for a dual-band router. Good performance. Easy initial install. Nice QoS features.
Bad Performance drop at longer distances. Installation wizard too stripped-down. No Gigabit Ethernet ports.
Bottom line The WNDR3300 is a decent router if all you need is a basic wireless setup and a good multimedia streamer. Otherwise, explore other options...
60%
computershopper.com
Updated:
2011-10-04 00:51:17
The $109 Netgear RangeMax Next Wireless-N (WNDR3300) router delivers both 2.4GHz and 5GHz connectivity at a surprisingly affordable price tag, making it a bargain given its solid performance and useful features. The RangeMax includes a whoppin...
Good Very affordable for dual-band router; decent performance; plenty of advanced features...
Bad Setup wizard doesnt work if youre upgrading; no Gigabit Ethernet ports; pre-selected QoS games are old...
Bottom line Despite some compromises in speed and range, the Netgear RangeMax Dual Band Wireless-N is an affordable router for those who need to operate in the 5GHz frequency...
76%
techtudo.com.br
Updated:
2014-07-20 03:16:10
O roteador Netgear RangeMax Dual Band Wireless-N WNDR3300, ao contrário do que pode parecer pelo nome, não apresenta, exatamente, duas bandas Wireless. O WNDR3300, que não conta com uma qualidade muito boa, é básico, com dois pontos de acesso separados (A...
Good Antena interna, Fácil de configurar, Suporta freqüências de 5GHz e 2.4GHz.
Bad Alcance péssimo, Sem serviço de impressão, Sem USB.
Bottom line O WNDR3300 é básico, com dois pontos de acesso separados (AP), um dos quais suporta Wireless-N e pode operar em qualquer frequência de 2,4 GHz ou 5GHz, enquanto o outro é um AP regular 802,11 G 2.4 GHz. Mesmo que a sua taxa de transferência máxima seja ba...
0%
SweClockers.com
Updated:
2011-10-04 00:51:17
I väntan på att n-standarden ska spikas släpper tillverkarna innovativa produkter med nya funktioner och användningsområden. Det senaste upptåget är att använda 5 GHz-bandet i kombination med n-standarden för att få upp hastigheten. Tillverkarna hoppa...
Good Prisvärd, Bra prestanda mot internet, Enkel installation...
Bad Går ej att kombinera 2,4och 5 GHz med nstandarden, Kommer 5 GHzbandet att slå igenom?...
Bottom line Netgear WNR3500 Netgear har med denna router lyckats göra en bra presterande produkt till ett attraktivt pris. Efter att vi har hårdtestat routern kan vi konstatera att den klarar av trycket och är riktigt stabil. Netgears problem har tidigare varit d...
0%
cw.no
Updated:
2011-10-04 00:51:17
Om du bor i et område med mye interferens fra andre trådløse nettverk og trådløse telefoner kan dette redusere ytelsen på nettverket ditt dramatisk. Ved å benytte to frekvensbånd - 5 GHz for den raske 802.11n-standarden og 2,4 GHz for 802.11b/g-standar...
Bottom line For å oppsummere er vi ikke veldig imponert over ytelse og rekkevidde på WNDR3300. Når det gjelder brukervennlighet og funksjonalitet har den imidlertid mye å by på. Den støtter blant annet WPS (wifi-protected setup) slik at du enkelt kan sette opp en...
50%
Show all
Customer service details