NETGEAR logo

NETGEAR N900 WLAN 450 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83949
Info modified on:
13 Nov 2024, 22:25:03
Short summary description NETGEAR N900 WLAN 450 Mbit/s:

NETGEAR N900, Wireless, USB, WLAN, 450 Mbit/s, Black

Long summary description NETGEAR N900 WLAN 450 Mbit/s:

NETGEAR N900. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 450 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.