NETGEAR logo

NETGEAR RangeMax™ Dual Band Wireless-N 300 USB2.0 Adapter 300 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68479
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR RangeMax™ Dual Band Wireless-N 300 USB2.0 Adapter 300 Mbit/s:

NETGEAR RangeMax™ Dual Band Wireless-N 300 USB2.0 Adapter, Wireless, USB, 300 Mbit/s, Black

Long summary description NETGEAR RangeMax™ Dual Band Wireless-N 300 USB2.0 Adapter 300 Mbit/s:

NETGEAR RangeMax™ Dual Band Wireless-N 300 USB2.0 Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.