location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNCE2001-100NAS bridge/repeater 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNCE2001-100NAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNCE2001-100NAS
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR WNCE2001-100NAS bridge/repeater 300 Mbit/s :
The long product name of NETGEAR WNCE2001-100NAS bridge/repeater 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNCE2001-100NAS - 2.4GHz, Fast Ethernet, 802.11 b/g/n, RJ-45, WPA2-PSK/WPA-PSK/WEP, 60g, Black
More>>>
NETGEAR WNCE2001-100NAS bridge/repeater 300 Mbit/s:
The official description of NETGEAR WNCE2001-100NAS bridge/repeater 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UNIVERSAL WIFI ADAPTER FOR SMART TV & BLU-RAY
- Connect one Ethernet-enabled device to your existing home network and the Internet;
- Universal — works with any device with an Ethernet port.

Short summary description NETGEAR WNCE2001-100NAS bridge/repeater 300 Mbit/s:
This short summary of the NETGEAR WNCE2001-100NAS bridge/repeater 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNCE2001-100NAS, 300 Mbit/s, Ethernet LAN, Wall mountable

Long summary description NETGEAR WNCE2001-100NAS bridge/repeater 300 Mbit/s:
This is an auto-generated long summary of NETGEAR WNCE2001-100NAS bridge/repeater 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WNCE2001-100NAS. Maximum data transfer rate: 300 Mbit/s. Frequency band: 2.4 GHz. Cabling technology: 10/100Base-T(X). Connectivity technology: Wired, Interface: RJ-45. Security algorithms: WEP, WPA, WPA-AES, WPA-PSK, WPA2-PSK

Data transmission
Maximum data transfer rate *
300 Mbit/s
Wireless LAN features
Frequency band
2.4 GHz
Network
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Ports & interfaces
Connectivity technology
Wired
Interface
RJ-45
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Security
Security algorithms
WEP, WPA, WPA-AES, WPA-PSK, WPA2-PSK
Features
LED indicators
LAN, WLAN, Yes
Power LED
Yes
Wall mountable
Yes
System requirements
Minimum system requirements
Internet Explorer 5.0 Firefox 2.0 Safari 1.4
Weight & dimensions
Dimensions (WxDxH)
81.3 x 62 x 17.9 mm
Weight
60 g
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:50:22
Uk has collected 10 expert reviews for NETGEAR WNCE2001-100NAS bridge/repeater 300 Mbit/s and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-12-21 05:50:19
Netgear’s WNCE2001 network adaptor lets you connect Ethernet-only devices, such as smart TVs, media streamers and games consoles, to your wireless network. It’s incredibly quick and easy to set up. Simply plug it in to your computer with an Ethernet ca...
Bottom line An easy to set up, compact and fast way to connect Ethernet devices to your wireless network...
100%
tweaktown.com
Updated:
2014-12-21 05:50:21
There are times that we all find ourselves wishing for wireless connectivity. It usually happens when you have an older piece of equipment that was developed before WiFi was a common item and you are not ready to give that part up. For me it cam...
Bottom line So, what is our verdict on the NETGEAR Universal Wireless Adapter? It is a solid product. Now, I know what you are thinking. You are looking at the performance numbers and the 10/100 Ethernet port. Those are all valid points you are connecting thi...
79%
about.com
Updated:
2014-12-21 05:50:20
Netgear's WNCE2001 Universal Wifi Internet Adapter is possibly the best way to connect your network media player, networked TV, or networked home theater device or game console to your wireless home network. With this Wifi adapter, there is no need to...
Good Easy initial setup using pushbutton security or using a computer, Fast wireless connection is fast for better media streaming, USB connection powers device; there is no need to run power to an outlet, Can be moved from device to device without setup, Indicator lights confirm that the device is wirelessly connected to the home network and internet.
Bad According to the Netgear product support page, lists there have been firmware updates to fix problems; but I haven't found anything that I don't like about the WNCE2001. I will update the review if I run into any problems, System Requirements, Wireless router, Ethernet port on device to be connected, USB port on device to be connected — optional but optimal, Pushtoconnect router with WPS OR...
100%
lifewire.com
Updated:
2017-05-06 01:37:02
In my real-use testing scenarios, the WNCE2001 is faster than most other wireless dongles and power-line adapters.According to the Netgear product support page, lists there have been firmware updates to fix problems; but I haven't found anything that I do...
Good Easy initial setup using push-button security or using a computer, Fast wireless connection is fast for better media streaming, USB connection powers device; there is no need to run power to an outlet, Can be moved from device to device without setup, Ind...
Bad According to the Netgear product support page, lists there have been firmware updates to fix problems; but I haven't found anything that I don't like about the WNCE2001. I will update the review if I run into any problems, System Requirements...
0%