NETGEAR logo

NETGEAR 54 Mbps Wireless with 4-port Switch print server Wireless LAN

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131075
Info modified on:
18 Jan 2024, 17:35:46
Short summary description NETGEAR 54 Mbps Wireless with 4-port Switch print server Wireless LAN:

NETGEAR 54 Mbps Wireless Print Server with 4-port Switch, Wireless LAN, FCC Part 15 Sub Class B and C, 270 g, 0 - 40 °C, 54 Mbit/s, 28 x 175 x 119 mm

Long summary description NETGEAR 54 Mbps Wireless with 4-port Switch print server Wireless LAN:

NETGEAR 54 Mbps Wireless Print Server with 4-port Switch. Network connection type: Wireless LAN. Certification: FCC Part 15 Sub Class B and C. Weight: 270 g. Data transfer rate: 54 Mbit/s, Dimensions (WxDxH): 28 x 175 x 119 mm, Supported protocols: Ethernet, Fast Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.