NETGEAR logo

NETGEAR 108 Mbps Wireless USB 2.0 Adapter 108 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183545
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 year
Long product name NETGEAR 108 Mbps Wireless USB 2.0 Adapter 108 Mbit/s:

108 Mbps Wireless USB 2.0 Adapter

NETGEAR 108 Mbps Wireless USB 2.0 Adapter 108 Mbit/s:

Super-fast 108 Mbps Wireless Internet Access with Superior Range
NETGEAR's 108 Mbps Wireless USB 2.0 Adapter enables 108 Mbps wireless Internet access to either your desktop or notebook PC – 10x the speed of 802.11b products. Receive up to 2x the range of 802.11g so you can move to extended distances without losing your connection. Setup is now made quick and easy with a new Smart Wizard™ install assistant. High-level WPA-PSK encryption shields your network from wireless eavesdroppers without sacrificing performance.

Faster Speeds
Features a USB 2.0 interface that is up to 40 times faster than USB 1.1 allowing you to realize full 108 Mbps speed. Experience speeds and range up to 2x that of 802.11g.

Total Mobility
Use at home, the office, the airport, or in a public hotspot. Small, thumb-sized form factor makes carrying easy.

Easy
The WG111T simply plugs into the external USB port of your PC, eliminating the need to open up your desktop PC. Gain full mobility with your notebook, or place your desktop anywhere in your home, without the need to use unsightly Ethernet cables. 802.11g standard compliance ensures interoperability with existing 802.11b and 802.11g networks. Setup is now made quick and easy with a new Smart Wizard™ install assistant.

Stylish & Convenient
Compact, pocket-sized design can easily be carried anywhere. Included 5-ft (1.52m) USB cable and cradle with velcro lets you locate your adapter where signal is strongest.

Short summary description NETGEAR 108 Mbps Wireless USB 2.0 Adapter 108 Mbit/s:

NETGEAR 108 Mbps Wireless USB 2.0 Adapter, Wireless, USB, 108 Mbit/s

Long summary description NETGEAR 108 Mbps Wireless USB 2.0 Adapter 108 Mbit/s:

NETGEAR 108 Mbps Wireless USB 2.0 Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.