NETGEAR logo

NETGEAR WC7600 network management device Ethernet LAN Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160909
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR WC7600 network management device Ethernet LAN Wi-Fi:

NETGEAR WC7600, 50 user(s), IEEE 802.11e, IEEE 802.11i, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 10,100,1000 Mbit/s, 802.11a, 802.11b, 802.11g, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Wired & Wireless

Long summary description NETGEAR WC7600 network management device Ethernet LAN Wi-Fi:

NETGEAR WC7600. Number of users: 50 user(s). Networking standards: IEEE 802.11e, IEEE 802.11i, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Connectivity technology: Wired & Wireless, Console port: VGA. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 8 A

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.