location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR UTM10EW3 hardware firewall 0.09 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTM10EW3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTM10EW3-100EUS
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:27:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR UTM10EW3 hardware firewall 0.09 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Firewall throughput: 90 Mbit/s
  • - Wired
  • - 512 MB
Warranty: 2 Year
Long product name NETGEAR UTM10EW3 hardware firewall 0.09 Gbit/s :
The long product name of NETGEAR UTM10EW3 hardware firewall 0.09 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UTM10W3-100EUS, 90Mbps, VPN 50Mbps, 512MB RAM, Gigabit Ethernet, 2.1Kg
More>>>
NETGEAR UTM10EW3 hardware firewall 0.09 Gbit/s:
The official description of NETGEAR UTM10EW3 hardware firewall 0.09 Gbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unified Gateway Security for Growing Businesses - Without Compromise
The ProSecure UTM series of all-in-one gateway security appliances combine best-of-breed security technologies and patent-pending Stream Scanning Technology to protect businesses against today's Web, email, and network threats. Malware hosted on Web pages, phishing attacks, spam, virus infected emails, hackers, denial-of-service attacks, and other threats are now all part of a regular repertoire of sophisticated blended attacks that bypass traditional firewalls with ease. Growing businesses have been the ones most seriously affected as they, unlike their enterprise counterparts, often lack the time and resources to fully harden and secure their networks from these threats.
Because comprehensive network security solutions require an abundance of processing power to examine network traffic in real time, existing all-in-one security solutions often use rudimentary security technologies that trade comprehensiveness for speed. True security must satisfy the requirements in both speed and coverage.
ProSecure has forged security technology partnerships with industry-leading Commtouch®, Mailshell™, and Sophos™ to bring best-of-breed enterprise-strength Web and email security technologies to the UTM platform.

All-in-one Network Security - Redefined
ProSecure Unified Threat Management (UTM) Appliances combine performance with comprehensive security coverage. Patent-pending Stream Scanning Technology enables the use of an extensive virus and malware database while maintaining a high level of throughput and minimizing scanning-induced latency. The flexible modular software design architecture leverages patent-pending Stream Scanning Technology to scan files and data streams up to 5x faster than conventional methods. This architecture in turn enables the ProSecure UTM to utilize virus and malware threat databases from ProSecure and Sophos™ that are over one million signatures in size - up to 400x more comprehensive than legacy all-in-one platforms. This architecture, combined with best-of-breed hybrid in-the-cloud Web filter and anti-spam technologies along with proven firewall and VPN functionality, form the ideal growing business gateway security solution.

Revolutionary Stream Scanning Platform
Given the high performance requirements of scanning latency sensitive Web traffic, incorporating enterprise-grade security software technologies onto traditional all-in-one platforms has been a very difficult task. That is why the ProSecure UTM features patent-pending Stream Scanning Technology which analyses data streams as they enter the network. The ProSecure Stream Scanning approach is many times faster than that of more traditional batchbased scanning methods where the entire file is buffered before it is scanned. Due to its nature, traditional batch-based scanning methods introduce latency to network traffic. While latency is more tolerable for email traffic, for large amounts of HTTP Web traffic, such latency often slows Web browsing to a crawl. All-in-one solutions in the past have tried to overcome the latency issue by minimizing the malware signature set, scanning only a handful of file types, or by avoiding Web traffic scanning altogether. This approach exposes an entire vector of the network to malware-based attacks.

Simple Setup, Ease of Management
The ProSecure UTM will easily replace any existing firewall or router. A simple 10-step setup wizard guides you through installation and the UTM will be up and running in minutes. Administration is performed through an intuitive Web-based interface. Set granular policies and alerts, check summary statistics and graphical reports, drill down to IP address-level data, and integrate log data with standard network management tools using SNMP. Malware and IPS signature, software, and firmware updates are all handled by the UTM - online and automatically.
For many administrators and IT personnel one of their biggest nightmares is the management of individual licenses or "seats." Buying additional licenses when computers and personnel are added to the network is time-consuming and costly. The ProSecure UTM offers Web and email protection subscriptions with no "per-user" licensing.

Short summary description NETGEAR UTM10EW3 hardware firewall 0.09 Gbit/s:
This short summary of the NETGEAR UTM10EW3 hardware firewall 0.09 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR UTM10EW3, 0.09 Gbit/s, 1 Gbit/s, 0.05 Gbit/s, 1 user(s), FCC, CE, RoHS, 3DES, DES

Long summary description NETGEAR UTM10EW3 hardware firewall 0.09 Gbit/s:
This is an auto-generated long summary of NETGEAR UTM10EW3 hardware firewall 0.09 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR UTM10EW3. Firewall throughput: 0.09 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.05 Gbit/s. Concurrent users: 1 user(s), Certification: FCC, CE, RoHS. Security algorithms: 3DES, DES, Firewall security: SPI, IPS. Management protocols: HTTP/HTTPS, SNMP, Supported network protocols: HTTP, HTTPS, FTP, SMTP, IMAP, POP3, PPPoE, PPTP. Connectivity technology: Wired

Data transmission
Maximum data transfer rate
1 Gbit/s
Firewall throughput *
0.09 Gbit/s
VPN throughput
0.05 Gbit/s
Performance
Concurrent connections
12000
Concurrent users
1 user(s)
Certification
FCC, CE, RoHS
Network
VPN tunnels quantity
10
Number of VLANs
255
DHCP server
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms
3DES, DES
Firewall security
SPI, IPS
Protocols
Management protocols
HTTP/HTTPS, SNMP
Supported network protocols
HTTP, HTTPS, FTP, SMTP, IMAP, POP3, PPPoE, PPTP
Management features
Connectivity LEDs
Yes
Ports & interfaces
Connectivity technology
Wired
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
4
Ports & interfaces
Ethernet DMZ ports quantity
1
Memory
Internal memory
512 MB
Storage
Flash memory
2048 MB
System requirements
Compatible operating systems
Windows 2000/XP/Vista Mac OS X 10.4+
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Dimensions (WxDxH)
330 x 209 x 43 mm
Weight
2.1 kg
Other features
Power requirements
100-240V, 50-60Hz
Authentication method
SHA-1, MD5
Networking features
Gigabit Ethernet
Firewall throughput
90 Mbit/s
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
VPN throughput
50 Mbit/s
Power supply type
AC
Maximum data transfer rate
1000 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:54:23
Uk has collected 2 expert reviews for NETGEAR UTM10EW3 hardware firewall 0.09 Gbit/s and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
smallnetbuilder.com
Updated:
2011-10-04 00:54:23
NETGEAR's UTM10 combines the VPN and Firewall strengths of its FVS336G and the FVS318G routers and adds the capabilities of a Unified Threat Management (UTM) device, providing anti-virus, anti-spam, content filtering, malware protection and Intrusion...
Good High Virus and Malware effectiveness, Easy to configure, Switch is VLAN enabled, Simple pricing for base box and services...
Bad Laggy admin response, Low network and VPN throughput with UTM enabled, Basic intrusion protection options, No client AV...
Bottom line UTM appliance with high effectiveness aimed at small business users...
0%
Brand Image Product code Product Stock Price from
NETGEAR Prosecure UTM10 VPN Firewall hardware firewall 0.133 Gbit/s NETGEAR Prosecure UTM10 VPN Firewall hardware firewall 0.133 Gbit/s
(show image)
UTM10-100EUS Prosecure UTM10 VPN Firewall 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall
(show image)
FVS338 ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)