location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Prosafe Wireles-N VPN Firewall hardware firewall 0.06 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prosafe Wireles-N VPN Firewall
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRXN3205
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR Prosafe Wireles-N VPN Firewall hardware firewall 0.06 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Firewall throughput: 60 Mbit/s
  • - 300 MHz
  • - Wireless
  • - 64 MB
Warranty: lifetime
Long product name NETGEAR Prosafe Wireles-N VPN Firewall hardware firewall 0.06 Gbit/s :
The long product name of NETGEAR Prosafe Wireles-N VPN Firewall hardware firewall 0.06 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prosafe Wireles-N VPN Firewall
More>>>
NETGEAR Prosafe Wireles-N VPN Firewall hardware firewall 0.06 Gbit/s:
The official description of NETGEAR Prosafe Wireles-N VPN Firewall hardware firewall 0.06 Gbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR’s SRXN3205 ProSafe® Wireless-N VPN Firewall offers two types of virtual private network (VPN) tunnels, Secure Sockets Layer (SSL) and IP security (IPsec), for optimal secure connection to your network. SSL VPN tunnels provide clientless remote access to your corporate data for individual access anywhere and anytime without a software client. IPsec VPN tunnels deliver both secure site-to-site tunnels and legacy remote access support, connecting multiple offices together, as well as client-based remote access. Backed by a sophisticated firewall, the SRXN3205 is a high-performance, SNMP-manageable security solution that furnishes multidimensional security including denial-of-service (DoS) protection, stateful packet inspection (SPI), URL keyword filtering, logging, reporting, and real-time alerts. Four Gigabit LAN ports in conjunction with an integrated dual band Wireless-N Access Point keep your data moving at top speed.

Secure
The SRXN3205 Wireless-N VPN Firewall takes care of all your security needs, with support of up to 5 SSL VPN tunnels and 5 IPsec VPN tunnels simultaneously, hacker protection via SPI firewall, DoS attack protection, and multiple VPN pass-through. SYSLOG and email reporting enable thorough network monitoring. The SSL VPN tunnels support industry-strength encryption algorithms and features such as automatic cache cleanup after session termination to ensure protection and privacy of your sensitive data. The SRXN3205 Wireless-N VPN Firewall provides optimal value and defense against network security threats.

Wireless Access
NETGEAR’s SRXN3205 Wireless-N VPN Firewall delivers the coverage and speed advantages of 802.11n wireless networks. Designed to deliver the superior wireless network that your clients want, the SRXN3205 makes it easy to move up to 802.11n. Operating in either 2.4 GHz or 5.0 GHz radio bands, the SRXN3205 provides the flexibility to transition from legacy networks. Select the 2.4 GHz radio band to gain superior wireless connection while maintaining support for existing 802.11g and 802.11b networks. Wireless- N clients on this network will experience excellent throughput and range, while legacy clients will continue to function. For the full benefits of Wireless-N, select the 5.0 GHz radio band to create an overlay network that does not interfere with the on-hand 802.11g and 802.11b devices such as older laptops, print servers, hand-held inventory scanners, and IP cameras. Selected clients that are upgraded to this N network will achieve the full capabilities such as:
-Up to 10x the coverage and 15x the speed of 802.11g networks.
-Operating in 5 GHz radio band to avoid interference with b or g network devices.
-Wireless access security features including WPA, WPA2, and 802.1x with RADIUS support.

Short summary description NETGEAR Prosafe Wireles-N VPN Firewall hardware firewall 0.06 Gbit/s:
This short summary of the NETGEAR Prosafe Wireles-N VPN Firewall hardware firewall 0.06 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Prosafe Wireles-N VPN Firewall, 0.06 Gbit/s, 0.02 Gbit/s, 300 MHz, WPA, WPA2, FTP, SMTP, HTTP, RPL, SNMP, DNS, ICMP, NNTP, POP3, SSH, Wireless

Long summary description NETGEAR Prosafe Wireles-N VPN Firewall hardware firewall 0.06 Gbit/s:
This is an auto-generated long summary of NETGEAR Prosafe Wireles-N VPN Firewall hardware firewall 0.06 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR Prosafe Wireles-N VPN Firewall. Firewall throughput: 0.06 Gbit/s, VPN throughput: 0.02 Gbit/s. Processor frequency: 300 MHz. Security algorithms: WPA, WPA2. Supported network protocols: FTP, SMTP, HTTP, RPL, SNMP, DNS, ICMP, NNTP, POP3, SSH. Connectivity technology: Wireless

Data transmission
Firewall throughput *
0.06 Gbit/s
VPN throughput
0.02 Gbit/s
Mobile VPN IPSec
5
Mobile VPN SSL
5
Performance
Processor frequency
300 MHz
Concurrent connections
20000
Network
VPN tunnels quantity
5
DHCP server
Yes
DHCP client
Yes
Security
Security algorithms
WPA, WPA2
Protocols
Supported network protocols
FTP, SMTP, HTTP, RPL, SNMP, DNS, ICMP, NNTP, POP3, SSH
Ports & interfaces
Connectivity technology
Wireless
Ethernet LAN (RJ-45) ports
4
Memory
Internal memory
64 MB
Storage
Flash memory
16 MB
System requirements
Compatible operating systems
Microsoft Windows Vista, XP, 2000, 98, Me, Apple OSX, UNIX, Linux
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Dimensions (WxDxH)
252.7 x 179.5 x 35.1 mm
Weight
1.34 kg
Other features
Interface
RJ45
Minimum system requirements
Internet Explorer 6.0, Mozilla Firefox 1.5
Authentication method
IEEE 802.1x RADIUS
Firewall throughput
60 Mbit/s
Compliance industry standards
IEEE 802.11a/b/g/n
VPN throughput
20 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:25
Uk has collected 3 expert reviews for NETGEAR Prosafe Wireles-N VPN Firewall hardware firewall 0.06 Gbit/s and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-10-04 00:49:25
Netgear's latest SMB router brings together a veritable cornucopia of features as it combines firewall duties, IPSec and SSL VPNs plus traffic management, and melds them together with a dual-band wireless-N access point. Supporting both VPN types simul...
Bottom line Netgear offers a clever combination of IPSec and SSL VPNs along with wireless-N services and all at a very reasonable price...
83%
pcauthority.com.au
Updated:
2011-11-05 15:27:10
Like its sibling, the SRXN3205 comes in an industrial looking metal case with the RJ-45 connectors on the front face for ease of access at the cost of a relatively untidy appearance.No documentation is included beyond the installation guide, even on th...
Bottom line An expensive route, but the Netgear Prosafe SRXN3205 provides the reassurance of of an SSL VPN along with a long warranty...
50%
gcn.com
Updated:
2011-10-04 00:49:25
Netgear is selling the SRXN3205 for $300. That is a good price for a router that has all of the capabilities and power of the ProSafe. It would do well in an environment with many users who are at moderate to long distances from the router. And it earns the...
0%
Brand Image Product code Product Stock Price from
NETGEAR STM150 hardware firewall 1U 0.043 Gbit/s NETGEAR STM150 hardware firewall 1U 0.043 Gbit/s
(show image)
STM150-100EUS STM150 0.00
(excl. VAT)
0 (incl. VAT)