NETGEAR logo

NETGEAR ReadyNAS Ultra 4 NAS Intel Atom® 1 GB DDR2 0 TB RAIDiator Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52323
Info modified on:
10 Aug 2024, 07:37:43
Short summary description NETGEAR ReadyNAS Ultra 4 NAS Intel Atom® 1 GB DDR2 0 TB RAIDiator Silver:

NETGEAR ReadyNAS Ultra 4, NAS, Intel Atom®, 1 GB, DDR2, 0 TB, RAIDiator

Long summary description NETGEAR ReadyNAS Ultra 4 NAS Intel Atom® 1 GB DDR2 0 TB RAIDiator Silver:

NETGEAR ReadyNAS Ultra 4. Type: NAS, Device class: Small & Medium Business. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB. Operating system installed: RAIDiator

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.