NETGEAR logo

NETGEAR ReadyNAS Ultra 2 Desktop 1 GB DDR3 0 TB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97413
Info modified on:
09 May 2023, 09:28:20
Short summary description NETGEAR ReadyNAS Ultra 2 Desktop 1 GB DDR3 0 TB:

NETGEAR ReadyNAS Ultra 2, Desktop, 1 GB, DDR3, 0 TB

Long summary description NETGEAR ReadyNAS Ultra 2 Desktop 1 GB DDR3 0 TB:

NETGEAR ReadyNAS Ultra 2. Chassis type: Desktop. Processor frequency: 1.8 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.