NETGEAR logo

NETGEAR RNDP4000 ReadyNAS Pro 4 Intel Atom® 1 GB DDR2 0 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111564
Info modified on:
10 Aug 2024, 09:49:43
Short summary description NETGEAR RNDP4000 ReadyNAS Pro 4 Intel Atom® 1 GB DDR2 0 TB:

NETGEAR RNDP4000 ReadyNAS Pro 4, Intel Atom®, 1 GB, DDR2, 0 TB

Long summary description NETGEAR RNDP4000 ReadyNAS Pro 4 Intel Atom® 1 GB DDR2 0 TB:

NETGEAR RNDP4000 ReadyNAS Pro 4. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.