NETGEAR logo

NETGEAR RN424 + 4 x 6TB HGST Desktop NAS Bundle Intel Atom® C3338 2 GB DDR4 24 TB HDD Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73107
Info modified on:
14 Mar 2024, 19:45:59
Short summary description NETGEAR RN424 + 4 x 6TB HGST Desktop NAS Bundle Intel Atom® C3338 2 GB DDR4 24 TB HDD Black:

NETGEAR RN424 + 4 x 6TB HGST Desktop NAS Bundle, NAS, Desktop, Intel Atom®, C3338, 2 GB, DDR4

Long summary description NETGEAR RN424 + 4 x 6TB HGST Desktop NAS Bundle Intel Atom® C3338 2 GB DDR4 24 TB HDD Black:

NETGEAR RN424 + 4 x 6TB HGST Desktop NAS Bundle. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: C3338, Processor frequency: 1.5 GHz. Internal memory: 2 GB, Internal memory type: DDR4. Total installed storage capacity: 24 TB, Installed storage drive type: HDD

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.