NETGEAR logo

NETGEAR ReadyNAS 422 NAS Desktop Intel Atom® C3338 2 GB DDR4 24 TB HDD ReadyNAS OS Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28240
Info modified on:
10 Aug 2024, 08:04:09
Short summary description NETGEAR ReadyNAS 422 NAS Desktop Intel Atom® C3338 2 GB DDR4 24 TB HDD ReadyNAS OS Black:

NETGEAR ReadyNAS 422, NAS, Desktop, Intel Atom®, C3338, 2 GB, DDR4

Long summary description NETGEAR ReadyNAS 422 NAS Desktop Intel Atom® C3338 2 GB DDR4 24 TB HDD ReadyNAS OS Black:

NETGEAR ReadyNAS 422. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Intel Atom®, Processor model: C3338, Processor frequency: 1.5 GHz. Internal memory: 2 GB, Internal memory type: DDR4. Total installed storage capacity: 24 TB, Installed storage drive type: HDD. Operating system installed: ReadyNAS OS

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.