NETGEAR logo

NETGEAR ReadyNAS 102 2-Bay NAS Marvell Armada 370 0.5 GB 0 TB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148158
Info modified on:
10 Aug 2024, 09:36:09
Short summary description NETGEAR ReadyNAS 102 2-Bay NAS Marvell Armada 370 0.5 GB 0 TB Black:

NETGEAR ReadyNAS 102 2-Bay, NAS, Marvell, Armada 370, 0.5 GB, 0 TB, Black

Long summary description NETGEAR ReadyNAS 102 2-Bay NAS Marvell Armada 370 0.5 GB 0 TB Black:

NETGEAR ReadyNAS 102 2-Bay. Type: NAS. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB. Total installed storage capacity: 0 TB

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.