NETGEAR logo

NETGEAR ReadyDATA 5200 Storage server Rack (2U) Intel® Xeon® 16 GB 0 TB Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93772
Info modified on:
10 Aug 2024, 09:41:50
Short summary description NETGEAR ReadyDATA 5200 Storage server Rack (2U) Intel® Xeon® 16 GB 0 TB Black, Silver:

NETGEAR ReadyDATA 5200, Storage server, Rack (2U), Intel® Xeon®, 16 GB, 0 TB, Black, Silver

Long summary description NETGEAR ReadyDATA 5200 Storage server Rack (2U) Intel® Xeon® 16 GB 0 TB Black, Silver:

NETGEAR ReadyDATA 5200. Type: Storage server. Chassis type: Rack (2U). Processor family: Intel® Xeon®, Processor frequency: 2.66 GHz. Internal memory: 16 GB. Total installed storage capacity: 0 TB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.