NETGEAR logo

NETGEAR RBR50 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112506
Info modified on:
27 Sept 2022, 09:28:35
Short summary description NETGEAR RBR50 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

NETGEAR RBR50, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description NETGEAR RBR50 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

NETGEAR RBR50. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 3000 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product type: Tabletop router, Product colour: White. Cables included: LAN (RJ-45). Antenna design: Internal

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.