NETGEAR Nighthawk, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router
NETGEAR Nighthawk. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 375 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11i. Security algorithms: 128-bit AES, WPA3. Product type: Tabletop router, Product colour: Black, LED indicators: Activity. Cables included: AC, LAN (RJ-45), Bundled software: 1. NETGEAR Armor™—Advanced cyber threat protection for your home network and your connected...