NETGEAR logo

NETGEAR Nighthawk X10 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 60 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8534
Info modified on:
14 Mar 2024, 19:49:43
Short summary description NETGEAR Nighthawk X10 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 60 GHz) Black:

NETGEAR Nighthawk X10, 802.11ad, Tri-band (2.4 GHz / 5 GHz / 60 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR Nighthawk X10 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 60 GHz) Black:

NETGEAR Nighthawk X10. WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 60 GHz), Top Wi-Fi standard: 802.11ad, WLAN data transfer rate (max): 4600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPA2-PSK. Supported network protocols: IPv6

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.