NETGEAR logo

NETGEAR R6400 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262996
Info modified on:
11 Dec 2023, 16:04:44
Short summary description NETGEAR R6400 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR R6400, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description NETGEAR R6400 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR R6400. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2-PSK, WPS. Product colour: Black. Cables included: LAN (RJ-45)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.