NETGEAR logo

NETGEAR PR2000 wireless router Black, Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29488
Info modified on:
21 Oct 2022, 10:32:10
Short summary description NETGEAR PR2000 wireless router Black, Blue:

NETGEAR PR2000, Ethernet LAN, Black, Blue

Long summary description NETGEAR PR2000 wireless router Black, Blue:

NETGEAR PR2000. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA, WPA2-PSK, WPS-PBC, WPS-PIN. Product colour: Black, Blue, LED indicators: LAN, Power, USB, WLAN. AC input voltage: 110-240 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.