NETGEAR logo

NETGEAR M4250-12M2XF Managed L2/L3 2.5G Ethernet 1U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212455
Info modified on:
11 Dec 2023, 16:03:58
Short summary description NETGEAR M4250-12M2XF Managed L2/L3 2.5G Ethernet 1U Black:

NETGEAR M4250-12M2XF, Managed, L2/L3, 2.5G Ethernet, Full duplex, Rack mounting, 1U

Long summary description NETGEAR M4250-12M2XF Managed L2/L3 2.5G Ethernet 1U Black:

NETGEAR M4250-12M2XF. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 2.5G Ethernet, Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex. MAC address table: 16000 entries, Switching capacity: 100 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE.... Rack mounting, Form factor: 1U

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.